location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3267
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3268SFI5S41TW10P1W
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:56
The date of the most recent change of this product data-sheet in Icecat.
DELL V3268SFI5S41TW10P1W user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-7400 3 GHz
  • - 4 GB DDR4-SDRAM
  • - 1 TB HDD DVD+RW Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Pro
Long product name DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black :
The long product name of DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400 (6M Cache, up to 3.50 GHz), 4GB DDR4 2400MHz, 1TB HDD, DVD+/-RW, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro
More>>>
DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black:
The official description of DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and feature packed
Packed with power: Work throughout your day quickly and conveniently with the latest Intel® processors and up to 16GB* of high-speed RAM options, delivering power and reliable performance.

Operating System: Windows 10 Pro

Improved security: Optional hardware TPM 2.0 provides commercial-grade security.

Stay connected: Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

A boost in multitasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from Excel spreadsheets to video editing with up to 2GB2 of optional discrete graphics.

Plenty of room: Save and access presentations, documents and media without worry of space limitations with up to a 2TB* HDD.

Designed for greatness
Built for desk space: Our patent-pending compact form factor design ensures that you save space without sacrificing features or performance.

Uninterrupted performance: The new ventilation system and ultra-fine filter were created to improve airflow, reduce dust, and help keep your system cool.

Easy expansion: Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see: Support multiple displays for higher productivity with VGA and HDMI ports.

Short summary description DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black:
This short summary of the DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3267, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD+RW, Windows 10 Pro

Long summary description DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black:
This is an auto-generated long summary of DELL Vostro 3267 Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Small Desktop PC Black based on the first three specs of the first five spec groups.

DELL Vostro 3267. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD+RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Chassis type: Small Desktop. Product type: PC. Weight: 4,4 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400
Processor cores
4
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD+RW
Number of storage drives installed
1
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive size
2.5"
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Small Desktop
Placement supported
Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Number of 2.5" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® H110
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, User
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
97147
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-15,2 - 5000 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width *
92,6 mm
Depth *
314,5 mm
Height *
293,1 mm
Weight *
4,4 kg
Packaging content
Display included *
No
Cables included
AC
Manual
Yes