location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 1Y Return to Depot to 3Y ProSupport Plus 4H Mission Critical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS4148T_1DE3P4H
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24x7 Access to ProSupport Plus engineers for faster issue resolution
  • - Designated Technology Service Manager who knows your environment
  • - Predictive analysis for issue prevention and optimization with SupportAssist and Secure Remote Services
  • - Proactive monitoring, issue detection, notification and automated case creation SupportAssist and Secure Remote Services
  • - 4 Hour Mission Critical onsite parts and labor response0
Long product name DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s) :
The long product name of DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Upgrade from 1Y Return to Depot to 3Y ProSupport Plus 4H Mission Critical
More>>>
DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s):
The official description of DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProSupport Plus proactively improves the performance and stability of critical systems through automated support, analytics and the right expertise for your organization. ProSupport Plus not only gets you back up and running quickly, but also proactively helps you get ahead of problems before they happen. You’ll have the freedom to adopt complex technologies with confidence, knowing Dell Technologies has the expertise and insights to help you be more productive and focus on your goals.

Mission Critical is a rapid resolution option, giving 4 hour parts and/or labor response. Rely on Dell Technologies to get you back up and running fast.

*Availability and terms of Dell Technologies Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s):
This short summary of the DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H, 1 license(s), 3 year(s), On-site, 24x7x365

Long summary description DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s):
This is an auto-generated long summary of DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

DELL 1Y Rtn to Depot to 3Y ProSpt PL 4H. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 24x7x365, Response time: 4 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service type
ProSupport Plus 4H Mission Critical
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Response time
4 h
Number of years
3 year(s)
Features
Phone support
Yes
On-site support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Dell Networking S4148T-ON
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)