location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7202-9194
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063759194
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 29,5 cm (11.6") 1366 x 768 pixels
  • - Intel® Core™ M M-5Y71 1,2 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
  • - Windows 8.1 Pro 64-bit
Warranty: 3 Years PS NBD
Long product name DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black :
The long product name of DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M-5Y71 (4M Cache, up to 2.90 GHz), 8GB LP-DDR3 1600MHz, 128GB SSD, 11.6" HD LED (1366x768) Touch, Intel HD Graphics 5300, 802.11ac, Bluetooth 4.0+LE, 2+2 Cell, Windows 8.1 Pro 64-bit
More>>>
DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
The official description of DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You work hard. So does your Rugged.
Performance you can count on: You have everything you need to run your projects with powerful, efficient fifth-generation Intel® Core™ M processors and up to 512GB of fast, reliable solid state storage.

Longer battery life: The Latitude 12 Rugged Tablet powers you through a full shift of projects on the go, and lets you stay untethered with optional dual hot-swap batteries so you never have to shut down apps while changing out a battery.

Tools for the toughest situations
Tested beyond the limits: No matter where you work – an offshore oil rig, limestone quarry, or overseas military base, carry the Dell Latitude 12 Rugged Tablet with confidence knowing it has been tested for extreme conditions, and proven by MIL-STD-810G and IP-810G certification. Additionally, HZO® Protection has been applied to the inside of the device to help keep the tablet safe from water, rain and other environmental risks.

Equipped for real life: Build a productivity solution for any extreme situation with an extensive ecosystem that offers options such as a desk dock, vehicle dock, or a full-size keyboard with an IP-65 rating that protects against water and dust intrusion.

Connect anywhere: Stay on the grid and in touch with what’s important using 802.11ac Wi-Fi, optional mobile broadband and dedicated GPS.

Security you can trust
With the same protection offered across Latitude and Optiplex lines, you can have peace of mind knowing your important data stays private.
Protect data on any device across external media and in the cloud from advanced malware with Dell Data Protection | Encryption. DDP | E is available from the factory so that IT admins can enable centralized, remote management of encryption policies to easily meet compliance regulations right out of the box.
Ensure only authorized users have access to your data with authentication options including FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.
Secure credential storage is provided with a FIPS 140-2-certified TPM. Dell ControlVault adds another layer of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Easy manageability
Full Dell management with Client Command Suite support. Factory Installed with Dell Command | Update allowing users to easily identify and download updates.

Dell Command | Update is also factory installed for easy customization of AC or battery power options, plus with Battery Extender Mode users can prolong battery life with one-click, reducing energy-intense hardware processes. Remotely manage your tablet fleet with optional Intel® vPro™ technology plus Dell unique-capabilities for out-of-band BIOS management that can be applied to multiple systems at once.

Outstanding reliability
The Dell Latitude 12 Rugged Tablet is subjected to rigorous testing to ensure world-class dependability in the most demanding of conditions.
Built to withstand harsh use in military, industrial and field environments; proven by independent testing to MIL- STD-810G and IEC ingress protection ratings
Corning Gorilla Glass touch display offers an optimal viewing experience with reduced reflectivity, glove-capable multi-touch and outstanding durability.
Your device is also backed by optional enterprise-level Dell ProSupport 24x7 to minimize downtime, all the time.

Dell ProSupport Plus with SupportAssist
Upgrade to Dell’s most complete support. It combines 24x7 priority access to ProSupport engineers for expert help with hardware and software issues, proactive predictive support from Support Assist, onsite service , repair for accidental spills and drops, and the ability to keep a hard drive after replacement to ensure data security

Accidental Damage Service: Let us repair or replace your systems in the event of an accident. Accidental Damage service covers surges and screen breaks, liquid spills, accidental drops and falls.

ProSupport: You need support beyond hardware and want anytime access to advanced technology experts for your hardware and software issues. ProSupport delivers fact response with highly trained engineers available around the clock and around the globe to quickly resolve your issues, so you can maintain a high level of productivity and minimize disruption.

Short summary description DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This short summary of the DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7202, 29,5 cm (11.6"), 1366 x 768 pixels, 128 GB, 8 GB, Windows 8.1 Pro, Black

Long summary description DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:
This is an auto-generated long summary of DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7202. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y71. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1,62 kg. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Display brightness
730 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ M
Processor generation
5th gen Intel® Core™ M
Processor model *
M-5Y71
Processor cores
2
Processor threads
4
Processor boost frequency
2,9 GHz
Processor frequency *
1,2 GHz
Processor cache
4 MB
Processor cache type
L3
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR23Q
Processor codename
Broadwell
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
30 x 16.5 mm
Processor series
Intel Core M-5Y Mobile series
Scenario Design Power (SDP)
3,5 W
Stepping
F0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Tjunction
95 °C
Thermal Design Power (TDP)
4,5 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0,6 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 5300
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Speaker power
1 W
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
HSPA+
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Mini HDMI ports quantity
1
Serial ports quantity
1
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Protection features
Shock resistant
Performance
GPS (satellite)
Yes
Ambient light sensor
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel Smart Connect Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1,00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
7,4 V
Power
AC adapter power
45 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
AC adapter output current
2,31 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
312,2 mm
Depth
24,4 mm
Height
203 mm
Weight
1,62 kg
Packaging content
Keyboard included
No
Manual
Yes
Quick start guide
Yes
Operational conditions
Operating temperature (T-T)
-29 - 63 °C
Storage temperature (T-T)
-51 - 71 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-16 - 12192 m
Non-operating altitude
-15,2 - 12192 m
Other features
Processor socket
BGA 1234
64-bit computing
Yes
Waterproof
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Processor ARK ID
84672
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:10:34
Uk has collected 17 expert reviews for DELL Latitude 7202 4G Intel® Core™ M LTE 128 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 20:10:34
What is the Dell Latitude 12 Rugged tablet? The Dell Latitude 12 Rugged tablet is designed for use in environments where regular rain and muck are the order of the day. Whether it's your parcel delivery man asking for a signature in the English drizzle or...
Good Good overall dust and water protection, Tough chassis and screen cover, Screen works when wet and when wearing gloves, Excellent battery life + two batteries, Adequate overall performance...
Bad Screen resolution not ideal for more detailed tasks, Port covers not the most secure, Grime could get into CPU fan...
Bottom line Dell Latitude 12 Rugged tablet – Performance First up on the performance front is how this tablet handles when trying to live up to its Rugged name, and the answer is pretty well. The Latitude 12 Rugged survived being kicked about a muddy and wet back yar...
70%
techradar.com
Updated:
2017-05-02 01:07:21
The Dell Latitude 12 Rugged Tablet is not your standard slate – the device is targeted at those who usually slave away on an oil exploration project or work in the Amazonian tropical rainforest (as a biologist maybe).It is designed to be dropped, bashed a...
Good Very solidly built, Great value for money...
Bad Old processor, Small SSD, Warms up more than expected under load...
Bottom line The Dell Latitude 12 7202 might have an old processor, but a deep discount scheme combined with a plethora of accessories and parts mean that this rugged tablet is well and truly a bargain...
0%
devontechsupport.com
Updated:
2017-05-14 04:13:48
The Dell Latitude 12 Rugged Tablet is not your standard slate – the device is targeted at those who usually slave away on an oil exploration project or work in the Amazonian tropical rainforest (as a biologist maybe).It is designed to be dropped, bashed a...
Bottom line Dell sells the Latitude 12 7202 with two batteries for £1,599 (around $2,040, AU$2,700) excluding VAT and delivery. Options worth mentioning include a self-encrypted drive, a desktop dock, kickstand, keyboard cover with a kickstand, an extended IO module...
0%
tweaktown.com
Updated:
2017-05-16 01:51:00
I have looked at Dell's Latitude 14 Rugged Extreme notebook with extreme water and ingress protection, and today I am taking a look at one of Dell's slightly less rugged tablets meant for heavy duty use. While the tablet is technically a tablet since it d...
Bottom line Having used the Dell Latitude 12 Rugged Tablet in real life on the water and under the sun, I can attest to the usability and durability of the product. I want to take a second and say I really admire Dell's daylight viewable display although it is a bit...
92%
au.pcmag.com
Updated:
2018-06-18 04:28:44
The Dell Latitude 12 Rugged is a hefty Windows tablet built to withstand the elements. And it's MIL-SPEC certified, so it meets military standards for drop tests and durability. If you're, say, a paleontologist or a deployed soldier who needs a solid-perf...
Good Rugged design, Lots of connectivity options, Security features, Solid performance and long battery life in testing...
Bad Heavy and bulky, Low-resolution display, Rubber port flaps don't have locking mechanisms...
Bottom line With its durable build, solid processing power, and long battery life, the Dell Latitude 12 Rugged is a capable tablet if you need to work in extreme conditions...
80%
Country Distributor
United Kingdom 1 distributor(s)