location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Data Flash Check ‘Data Flash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF 1620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF-1620 show
Show alternative article codes used in the online market place
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Data Flash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Data Flash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 20:24:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml :
The long product name of Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DF 1620, Spray cleaner f/ Screens, 250ml
More>>>
Short summary description Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml:
This short summary of the Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Data Flash DF 1620, Equipment cleansing pump spray, LCD/TFT/Plasma, 250 ml, White

Long summary description Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml:
This is an auto-generated long summary of Data Flash DF 1620 LCD/TFT/Plasma Equipment cleansing pump spray 250 ml based on the first three specs of the first five spec groups.

Data Flash DF 1620. Product type: Equipment cleansing pump spray, Proper use: LCD/TFT/Plasma, Volume: 250 ml

Brand Image Product code Product Stock Price from
Data Flash

Data Flash DF 1712 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1712 DF 1712 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1625 LCD/TFT/Plasma 250 ml
(show image)
DF-1625 DF 1625 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1513 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1513 DF 1513 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1512 Screens/Plastics Equipment cleansing wet cloths
(show image)
DF-1512 DF 1512 0.00
(excl. VAT)
0 (incl. VAT)
Data Flash

Data Flash DF 1490 Screens/Plastics 125 ml
(show image)
DF-1490 DF 1490 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)