CLUB3D logo

CLUB3D CSV-3104D laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
149466
Info modified on:
21 Oct 2022, 10:14:32
Long product name CLUB3D CSV-3104D laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

SenseVision USB 3.0 4K UHD Mini Docking Station

CLUB3D CSV-3104D laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

The Club 3D USB 3.0 4K UHD Mini Docking Station with brushed aluminum design, allows you to expand the outputs of your laptop or ultrabook so it can be used as a traditional desktop PC.

With the advanced DisplayLink DL-5900 chip inside, Club3D’s USB 3.0 4K UHD Mini Docking Station is able to offer you the perfect solution to connect all your favorite USB devices (*4), as well as connect two external monitors via HDMI™ and a DVI-D Connector, in addition to an Ethernet network Connection it also offers an Audio/Microphone output all via a single USB cable.

Because of its convenient and compact design, the Club 3D USB 3.0 4K UHD Mini Docking Station is a versatile tool that provides you maximum functionality from your Small desktop replacement or mobile companion.

Design:
The Club3D USB 3.0 4K UHD Mini Docking Station has a modern and minimalistic design and combines the functionality normally found in larger Docking Stations with a convenient, solid and highly portable casing. The miniature size makes it easy to take it with you wherever you go. Use it without external power for maximum mobility*. (*Limits functionality)

Short summary description CLUB3D CSV-3104D laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

CLUB3D CSV-3104D, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Black, Silver, 3840 x 2160 pixels

Long summary description CLUB3D CSV-3104D laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Silver:

CLUB3D CSV-3104D. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver, Maximum digital resolution: 3840 x 2160 pixels, LED indicators: Power. Power source type: DC, Output voltage: 12 V, Output current: 3 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.