location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meraki
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC-MR-1-US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-MR-1-US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0610839600366 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:32:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 12 V
  • - Purpose: Access point AC-to-DC
  • - Black
Warranty: 1 Year
Long product name Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black :
The long product name of Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100-240V AC, 50/60 Hz, 12V DC, 2.5 A, Black
More>>>
Short summary description Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black:
This short summary of the Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Meraki AC-MR-1-US, Access point, Indoor, 100-240 V, 50/60 Hz, 12 V, AC-to-DC

Long summary description Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black:
This is an auto-generated long summary of Cisco Meraki AC-MR-1-US power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Cisco Meraki AC-MR-1-US. Purpose: Access point, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 122 mm, Depth: 58 mm, Height: 49 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco Meraki AC-MR-1-EU power adapter/inverter Indoor Black
(show image)
AC-MR-1-EU AC-MR-1-EU 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki AC-MR-1-UK power adapter/inverter Indoor Black
(show image)
AC-MR-1-UK AC-MR-1-UK 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Meraki AC-MR-1-AU power adapter/inverter Indoor Black
(show image)
AC-MR-1-AU AC-MR-1-AU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)