CHERRY logo

CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197955
Info modified on:
14 Mar 2024, 19:47:31
Bullet Points CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
  • - Optical sensor for precise movement of the mouse pointer
  • - Compatible for PCs and Macs via USB connection
  • - Precise performance with 1000 dpi resolution
  • - Easy scrolling with the PowerWheel
  • - Elegant Design, ideal for right- and left-handed users
  • - Problem-free connection and disconnection, including during operation
Warranty:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

135 g, USB - PS/2, 1000 dpi, Plug&Play

CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

Comfortable Plug&Play-mouse, suitable for left and right-handed use. With its pleasant size and ideal curves, the mouse not only fits perfectly in the hand but also offers an elegant appearance.

Short summary description CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

CHERRY M-5400-0, Ambidextrous, Optical, USB Type-A, 1000 DPI, White

Long summary description CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

CHERRY M-5400-0. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: White

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.