Candy logo

Candy Timeless FCP615X/E 70 L A+ Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25045
Info modified on:
06 Oct 2024, 17:54:48
Bullet Points Candy Timeless FCP615X/E 70 L A+ Stainless steel:
  • - Side racks
  • - Aquactiva cleaning system
  • - A+ class
  • - Special functions
Long product name Candy Timeless FCP615X/E 70 L A+ Stainless steel:

FCP615X/E

Candy Timeless FCP615X/E 70 L A+ Stainless steel:

Timeless
The harmony of linear design and attention to detail make the aesthetic of Pop Evo versatile and suitable for every type of kitchen. The different color combinations and multiple features designed for every need, create a perfect match between the essential elegance of the range and the most advanced Candy technology.

Short summary description Candy Timeless FCP615X/E 70 L A+ Stainless steel:

Candy Timeless FCP615X/E, Medium, Electric, 70 L, 70 L, Steam, AquaClean

Long summary description Candy Timeless FCP615X/E 70 L A+ Stainless steel:

Candy Timeless FCP615X/E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 70 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic. Energy efficiency class: A+, Energy consumption (conventional): 0,92 kWh, Energy consumption (forced convection): 0,68 kWh. Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 59 cm

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.