BTI logo

BTI 12 cell, 8800 mAh Battery

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2385
Info modified on:
07 Mar 2024, 15:34:52
Long product name BTI 12 cell, 8800 mAh Battery:

12 Cells, 8800mAh, 10.8V, Replacement battery for HP Compaq Presario CQ71-310SV

Short summary description BTI 12 cell, 8800 mAh Battery:

BTI 12 cell, 8800 mAh, Battery

Long summary description BTI 12 cell, 8800 mAh Battery:

BTI 12 cell, 8800 mAh. Type: Battery

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.