location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lite-Rapid X2 Inflatable Kayak - 2-perons - Including Oars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65077 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927412 show
Category: Sport Kayaks Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak :
The long product name of Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LITE-RAPID X2 KAYAK
More>>>
Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak:
The official description of Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LITE-RAPID X2 KAYAK
- Safety valves
- Sturdy pre-tested vinyl
- 2-person kayak
- Quick inflation/deflation screw valves
- Grab rope with built-in grommets
- Form-fitted construction prevents water from entering the cockpit
- Comfortable cockpit with inflatable seats
- One removable middle fin for directional stability
- Integrated drain valve
- Carrying handles
- Includes two 2.18m 86"") aluminum, two-bladed oars
- Heavy-duty repair patch included
- Content: One boat, one pair of oars, repair patch

Short summary description Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak:
This short summary of the Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65077, Inflatable kayak, 2 person(s), 160 kg, Blue, Grey, Vinyl, Box

Long summary description Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak:
This is an auto-generated long summary of Bestway 65077 sport kayak 2 person(s) Blue, Grey Vinyl Inflatable kayak based on the first three specs of the first five spec groups.

Bestway 65077. Type: Inflatable kayak, Number of persons: 2 person(s), Maximum weight capacity: 160 kg. Product colour: Blue, Grey, Housing material: Vinyl, Package type: Box. Width: 880 mm, Depth: 3210 mm, Weight: 12 kg. Oar length: 2,18 m, Oar material: Aluminum. Minimum order quantity: 1 pc(s), Quantity per pallet: 27 pc(s)

Features
Number of persons *
2 person(s)
Maximum weight capacity
160 kg
Type *
Inflatable kayak
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
06942138976410
Design
Product colour *
Blue, Grey
Housing material *
Vinyl
Safety valve
Yes
Drain valve
Yes
Carrying handle(s)
Yes
Built-in grommets
Yes
Number of fins
1
Removable fin
Yes
Package type
Box
Weight & dimensions
Width
880 mm
Depth
3210 mm
Weight
12 kg
Package width
390 mm
Package depth
750 mm
Package height
190 mm
Package volume
61000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
2,18 m
Oar material
Aluminum
Repair patch included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
27 pc(s)