Bertazzoni La Germania S140 51 X T cooker Freestanding cooker Electric Gas Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34604
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bertazzoni La Germania S140 51 X T cooker Freestanding cooker Electric Gas Stainless steel:

Bertazzoni La Germania S140 51 X T, Freestanding cooker, Stainless steel, Rotary, Front, Gas, 4 zone(s)

Long summary description Bertazzoni La Germania S140 51 X T cooker Freestanding cooker Electric Gas Stainless steel:

Bertazzoni La Germania S140 51 X T. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Electric, Oven net capacity: 53 L, Total oven(s) interior capacity: 53 L. Height adjustment: 7 cm. Width: 595 mm, Depth: 500 mm, Height: 853 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.