location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOHO Series USB/DVI KVM Cable with Audio 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9201BEA06
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:20:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m :
The long product name of Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Belkin SOHO Series USB/DVI KVM Cable with Audio 1.8m
More>>>
Short summary description Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m:
This short summary of the Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin SOHO Series USB/DVI KVM Cable with Audio 1.8m, 1,8 m, Black, USB, 3.5mm jack, DVI-I

Long summary description Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m:
This is an auto-generated long summary of Belkin SOHO Series USB/DVI with Audio 1.8m KVM cable Black 1,8 m based on the first three specs of the first five spec groups.

Belkin SOHO Series USB/DVI KVM Cable with Audio 1.8m. Cable length: 1,8 m, Product colour: Black. Connector(s): USB, 3.5mm jack, DVI-I

Country Distributor
United Kingdom 1 distributor(s)