ATEN logo

ATEN VE810 AV transmitter & receiver Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242076
Info modified on:
16 Jan 2024, 10:47:07
End of life date:
01 Aug 2021
Bullet Points ATEN VE810 AV transmitter & receiver Black:
  • - Uses less expensive Cat 5e cables to connect the local and the remote units
  • - Supports IR signals for remote control
  • - Extend 1080p by 40 m; extend 1080i (HDTV) by 60 m
  • - Non-Powered (only require one power adapter)
Long product name ATEN VE810 AV transmitter & receiver Black:

HDMI/IR Cat 5 Extender (1080p@40m)

ATEN VE810 AV transmitter & receiver Black:

The VE810 HDMI Extender extends your HDMI display up to 60 m from your HDMI source device using two Cat 5e cables. In addition, VE810 is equipped with IR signaling pass-through which allows the IR channel to control from the remote to local unit, to control the HDMI source, or from the local to remote unit, to control the display device.

For flexibility and convenience, the VE810 setup requires only one power adapter for both units. The VE810R remote unit will function without the need of an additional power adapter because it will be powered by the VE810 local unit.

Short summary description ATEN VE810 AV transmitter & receiver Black:

ATEN VE810, 1920 x 1200 pixels, AV transmitter & receiver, 60 m, Wired, Black

Long summary description ATEN VE810 AV transmitter & receiver Black:

ATEN VE810. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Connectivity technology: Wired. Operating voltage: 5 V. Receiver dimensions (W x D x H): 90 x 57,4 x 24 mm, Receiver weight: 160 g, Transmitter dimensions (WxDxH): 90 x 57,4 x 24 mm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.