ASUS logo

ASUS W5000 keyboard Mouse included Office RF Wireless Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65855
Info modified on:
18 Jun 2024, 11:44:17
Bullet Points ASUS W5000 keyboard Mouse included Office RF Wireless Black:
  • - Compact keyboard with a stylish metal-like finish and ultra-thin 11mm profile
  • - Features rubber dome switches with 10-million-keystroke durability and silent keystrokes
  • - Energy-efficient and operates on the 2.4GHz band for a reliable connection
  • - USB dongle slot on the underside of the mouse for safekeeping
  • - Available in three distinct colors
Long product name ASUS W5000 keyboard Mouse included Office RF Wireless Black:

2.4 GHz RF Wireless, 10m, USB receiver, Low profile Keyboard + Mouse: 800/1200/1600 DPI, Optical, Black

ASUS W5000 keyboard Mouse included Office RF Wireless Black:

ASUS W5000 is a wireless keyboard and mouse set designed to free you from being tethered to your PC or laptop. The low-profile keyboard measures an ultra-thin 11mm and features chiclet keys with durable, high-quality rubber dome switches for silent, responsive keystrokes.

A customizable Windows 10 hotkey on the top row of the keyboard provides access to numerous Windows functions easily.

The W5000 keyboard is energy-efficient, and operates on the 2.4GHz band for an effective range of 10m. The mouse automatically goes into energy-save mode when not in use. A small LED indicator embedded in the center of the mouse glows red so you know when it’s time to change the battery. And when you’re done, the USB dongle can be safely kept in a small rectangular slot on the underside of the mouse.

Short summary description ASUS W5000 keyboard Mouse included Office RF Wireless Black:

ASUS W5000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description ASUS W5000 keyboard Mouse included Office RF Wireless Black:

ASUS W5000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Black. Mouse included

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.