Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home
Own the spotlight
ASUS VivoBook, a perennial favorite, is getting a new bolder look that’s sure to get pulses racing. The slim and lightweight VivoBook S15 now features diamond-cut edges and textured finishes, and is available in four distinct colors that have been chosen to reflect your personality. The positive vibes continue when you open the lid, where you’re greeted by an Enter key with color-blocking edges. VivoBook S15 brings out the true you, both inside and out.
Dare to be different
Dare to be you
Being bold means putting yourself out there, and the sleek VivoBook S15 stands out thanks to its textured metal chassis with diamond-cut edges, unique colors, and color-blocking Enter key. The diamond-cut design also makes it easier for you to open the lid.
Colors that are true to you
The unique colors of VivoBook S15 buck the trend, providing expressive hues that convey the true you. The colors reflect individuality and self-expression, so you’re already breaking boundaries even before you open the lid.
Break the mold
Be free from burden
VivoBook S15 keeps you productive and entertained, even on the go. With an overall weight of just 1.8kg and an ultrathin profile, VivoBook S15 simply slips into your backpack so it goes where you go, so get out there and show the world who you are.
Pushing boundaries with NanoEdge
The thin bezel NanoEdge display provides you with an immersive viewing experience, and enables a more compact footprint so VivoBook S15 takes up less space on your desk or in your backpack. On top of that, its Full HD display offers wide viewing angles and exceptional color reproduction for truly vivid visuals.
Find the best in you
Create, surf, or entertain
Whether you’re a content creator, or simply using VivoBook S15 as an everyday laptop, VivoBook S15 has the performance you need to get you through the day. It’s powered by up to a 10th Generation Intel® Core i7 processor with up to 16GB memory. A large capacity PCIe® SSD gives you the superfast storage so you can access what you need quickly.
* Intel® Optane™ Memory H10 is optional.
Staying connected
Step out of your workstation and into the future — whether at home, a quaint downtown café, or the airport — your office is wherever you choose it to be. Intel Wi-Fi 6 (802.11ax) delivers superfast networking speeds for faster large file transfers, responsive online gaming, and super smooth video chats.
Rock your world
Music is the soundtrack of life, and VivoBook S15 makes it better. Its Harman Kardon-certified sound system delivers high-quality detailed audio that’s second to none.
Stick it to ‘em!
It’s not just the color-blocking design that makes a fashion statement. VivoBook S15 comes with a set of unique stickers to make your VivoBook uniquely yours. The time for personalization is now, what will yours look like?
Maximizing your day
VivoBook S15 has a range of features designed to keep you productive all day long. The fast-charge feature helps recharge a low battery to 60% in just 49 minutes, while the full-size keyboard provides a comfortable typing experience.
ASUS Vivobook S533FA-DS51, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook S533FA-DS51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey, Metallic