Ariete logo

Ariete 1301/00 Semi-auto Espresso machine 0,6 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147065
Info modified on:
14 Oct 2024, 11:28:05
Short summary description Ariete 1301/00 Semi-auto Espresso machine 0,6 L:

Ariete 1301/00, Espresso machine, 0,6 L, Coffee pod, Ground coffee, 1100 W, Black, White

Long summary description Ariete 1301/00 Semi-auto Espresso machine 0,6 L:

Ariete 1301/00. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 0,6 L, Coffee input type: Coffee pod, Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2. Power: 1100 W. Product colour: Black, White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.