location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0M1MC723S2100089451
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i7 2,3 GHz
  • - 39,1 cm (15.4") 1440 x 900 pixels LED backlight 16:10
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 750 GB DVD Super Multi
  • - AMD Radeon HD 6750M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 7 h 85 W
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver :
The long product name of Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7 (2.3GHz, 6MB), 8GB (2 x 4GB SO-DIMMs), 750GB HDD(5400RPM), 8x SuperDrive, Intel HD Graphics 3000 + Radeon HD 6750M 1GB, FaceTime HD, 15.4" LED (1440x900), 85W MagSafe, Mac OS X v10.6 Snow Leopard
More>>>
Short summary description Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver:
This short summary of the Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 15.4", Intel® Core™ i7, 2,3 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 8 GB, 750 GB

Long summary description Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver:
This is an auto-generated long summary of Apple MacBook Pro 15.4" Intel® Core™ i7 39,1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro 15.4". Processor family: Intel® Core™ i7, Processor frequency: 2,3 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6750M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: Silver. Weight: 2,54 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-11-01 03:26:49
Uk has collected 83 expert reviews for Apple MacBook Pro 15.4" Intel® Core™ i7 39.1 cm (15.4") 8 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Mac OS X 10.6 Snow Leopard Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-11-01 03:26:40
The latest generation of Apple MacBook Pro may look almost identical to previous models, but there's a gulf between them when it comes to performance. With the latest and fastest components to go with the excellent build quality, the Pro definitely has...
Good The latest Apple MacBook Pro is an amazing piece of kit. It really is one of the nicest laptops on sale when it comes to quality, with a tough aluminium casing that feels stronger than any of its rivals. The glass screen also adds a touch of class. The screen is brighter and more colourful than every before, with images looking stunningly crisp and vibrant. Movies look excellent, as do photograph...
Bad Unlike most Apple models, the latest generation MacBook Pro is actually slightly thicker than previous models – at least in 15-inch guise. It's not all bad though, as the extra depth is because of a larger integrated battery. We've easily managed to get over five hours of run time too, with the screen turned up bright, Wi-Fi on and carrying out intensive tasks. As with older models, the MacBook P...
Bottom line We love the Apple MacBook Pro. It looks great, build quality is beyond any of its rivals, and it has the performance to match. It's a shame the company hasn't updated the styling from previous models, but there's virtually nothing to dislike. Best offe...
100%
digitalversus.com
Updated:
2011-11-01 03:26:43
Before giving the screen results, we should say that in contrast to the 13.3 inch version, you can chose between 3 panels: the default screen, tested here (glossy, 1440 x 900 pixels), a second with a better resolution (1680 x 1050 pixels), also glossy...
Good Strong CPU performance, Good gaming capacity, Shell nicely finished, Good audio, Good quality screen...
Bad Only two USB ports, Noisy fan when you push the processor, Glossy panel...
Bottom line Although there are one or two disadvantages (noisy fan), you have to admit this 15.5 inch counts among the best on the market thanks to its finish and the performance of its components (screen, speakers, webcam, graphics card and processor). It is howe...
100%
theregister.co.uk
Updated:
2011-11-01 03:26:44
The 13in MacBook Pro I reviewed last week is a machine for folk who fancy a carry-around computer but who want a bit more welly than the way more portable 13in MacBook Air can provide. The 15in version, on the other hand, is a desktop replacement for t...
Bottom line The 15in MacBook Pro is a great machine. It looks the business, it's well made and, thanks to the new Intel chippery, goes like the proverbial off a shovel. Internals aside, this is not a major upgrade, but it maintains the MacBook Pro's lead. And its...
90%
expertreviews.co.uk
Updated:
2011-11-01 03:26:44
The MacBook Pro has always been a thing of beauty, combining performance, battery life and portability into one highly desirable, all-aluminium package. It comes as no surprise that the newly refreshed model retains the same stunning design as the prev...
Bottom line Stunning performance, amazing new technology and the same great design, but the astronomical price makes the new MacBook Pro for professionals only...
80%
T3.com
Updated:
2011-11-01 03:26:44
Apple updates its MacBook Pro range every year, but 2011 brings more than a minor refresh. The entire range moves over to Intel’s Sandy Bridge Core i7 processors and its new Thunderbolt high-speed connection makes its debut. The 15-inch and 17-inch...
Good USB-C is an enabler, Touch Bar has some very clever uses, Touch ID is welcome...
Bad Not very latest-gen Intel chips, 16GB a restriction for some, Touch Bar is an expensive addition...
80%
techradar.com
Updated:
2011-11-01 03:26:44
Although there are no immediately obvious external changes to the notebook's form factor, the February 2011 refresh of Apple's MacBook Pro range is more than just a minor update. Other than a new Thunderbolt port, the overall build and design of the ne...
Good Great new Sandy Bridge processors, Powerful AMD discrete graphics, High-speed Thunderbolt port, Excellent battery life, Improved quality webcam...
Bad Expensive, No Blu-ray drive…, …nor even a faster DVD drive, No standard-resolution matte option, Limited upgrade options, Thunderbolt devices currently scarce...
80%
techadvisor.co.uk
Updated:
2011-11-01 03:26:44
Product Code: MC723LL/A The Apple MacBook Pro 15in (Early 2011) makes many breakthroughs, none visible from the outside - yet one of those revisions alone may transform personal computing thanks to a welcome boost in connectivity speeds. We take a cl...
Bottom line Externally, this 2011 revision to the 2008-design Apple MacBook Pro isn’t even evolutionary, since there’s no visible change - save a lightning legend logo by the Mini DisplayPort connector. But since that port is actually a Thunderport link, this may...
90%
trustedreviews.com
Updated:
2011-11-01 03:26:46
As the name suggests, the MacBook Pro is a serious laptop for serious people. The combination of Apple’s superb industrial design combined with the latest and greatest components available makes the latest MacBook Pro an invitingly stylish and p...
Bottom line Intel's latest Core series CPUs feature an integrated Intel HD 3000 graphics chip. This isn't up to more than the most casual gaming, but it does cater for GPU-accelerated video encoding and decoding (with compatible software) and has a low power draw, he...
90%
pocket-lint.com
Updated:
2011-11-01 03:26:46
If you got a MacBook Pro for Christmas, we’re sorry to have to break the news that it is out of date already, and it’s too long ago for you to take it back and swap it out for the new range that launched at the end of February. But should you be feeli...
Good Thunderbolt, faster specs, well built, good design...
Bad No devices on the market for Thunderbolt...
Bottom line So should you rush out and upgrade? For now we would hold off unless you have to, meaning this might be “one to skip”Key specs3.5mm jack, Bluetooth, Ethernet, FireWire, SD, SDHC, USB, Wi-Fi...
80%
alphr.com
Updated:
2011-11-01 03:26:47
Apple pulled a bit of a surprise when it launched its 2011 update to the MacBook Pro family. While we all expected Sandy Bridge to make an appearance, rumours also began to surface of Intel's Light Peak technology playing a part. Light Peak hadn't previou...
Bottom line Blisteringly quick, beautifully designed and with Thunderbolt technology, but at this huge price we'd expect a full set of features...
67%
v3.co.uk
Updated:
2011-11-01 03:26:47
The iPad and iPhone may have grabbed all the headlines lately, but Apple has also been selling record numbers of its Mac computers in recent months.The company's laptop range has been particularly successful, and to capitalise on that success Apple has...
Good Impressive performance and battery life; next-generation Thunderbolt I/O technology; dual-mode graphics for performance or longer battery life...
Bad Expensive; heavy; battery not user-replaceable...
Bottom line Apple's update MacBook Pro line brings both improved performance and battery life, as well as debuting the speedy Thunderbolt I/O technology. While the 13in model will probably sell more at £999, this 15in model has enough clout to ensure that it earn...
80%
zdnet.co.uk
Updated:
2011-11-01 03:26:47
It's a hefty investment, but the combination of new high-end Intel processor options and AMD graphics makes the 15in. MacBook Pro an all-around powerhouse, with the new Thunderbolt I/O port as an added bonus.…...
Good Powerful updates to the CPU and GPU, Excellent battery life, Still the best touchpad and gesture controls of any notebook...
Bad Upgrades can get expensive, Thunderbolt is an unproven technology with no compatible products as yet, Still no dedicated HDMI, Bluray or other wishedfor options...
86%
pcauthority.com.au
Updated:
2011-11-06 11:34:58
Apple sprung a surprise when it launched its 2011 update to the MacBook Pro family. Sandy Bridge processors were the main update, but we began to hear whispers that Intel’s Light Peak technology might play a part. Light Peak’s high-speed data transfers...
Bottom line The new MacBook Pros have beautiful design and now feature Thunderbolt technology. But as our review reveals, only the 13in looks like genuine value...
67%
pcworld.co.nz
Updated:
2011-11-06 11:34:58
As laptops go, the MacBook Pro has long held status as a well-designed, portable powerhouse of a machine. The downside of this is traditionally the price, and the fact that it runs Mac OS X, rather than Windows.If the $3,799 price doesn’t put you off...
80%
smarthouse.com.au
Updated:
2011-11-06 11:34:59
Key FeaturesIntel 'Sandy Bridge' CPUsAuto-switching integrated and dedicated GPUsThunderbolt I/O (up to 10Gb/s)Unibody Aluminium chassisAs the name suggests, the MacBook Pro is a serious laptop for serious people. The combination of Apple's superb indu...
Good Fast CPUs; Good graphics performance; Thunderbolt; Beautiful chassis design...
Bad Expensive; No Thunderbolt devices available at launch...
90%
channelnews.com.au
Updated:
2011-11-06 11:34:59
Apple is fast gaining ground in the notebook market and the new MacBook Pro is already in big demand. A serious notebook, we take a look to see if it stacks up to its big sticker price.Key FeaturesIntel 'Sandy Bridge' CPUsAuto-switching integrated and...
Good Fast CPUs; Good graphics performance; Thunderbolt; Beautiful chassis design...
Bad Expensive; No Thunderbolt devices available at launch...
90%
goodgearguide.com.au
Updated:
2011-11-06 11:35:01
The new Core i7 Apple Macbook Pro is a very strong performer for productivity and general-purpose computing tasks, but it's no surprise that you can buy a cheaper Windows-based notebook that's more powerful. The latest Macbook Pro from Apple looks ide...
Good Thunderbolt is theoretically an excellent connection standard, The extra processing power is noticeable...
Bad There aren't many other changes to write about, We can't do anything with Thunderbolt at the moment...
Bottom line If you were considering a Macbook Pro recently but held off to see what the model refresh would bring, you might be disappointed. There aren't many innovative updates in the new Macbook Pro -- Thunderbolt is the only one worth writing home about, in our o...
80%
delimiter.com.au
Updated:
2014-03-23 02:49:35
Considered by many to be the gold standard for laptops, Apple's line-up of MacBook Pros have garnered a reputation for stellar battery life, build quality and — Steve Jobs would have it no other way — a svelte design that catches attention. But doe...
Bottom line Apple's MacBook Pros are at least among the best laptops on the market today, if not the best, and the 15″ model is a prime example of the species. It's not perfect, but it's pretty damn good — and what deficiencies it does have are minor and shared by m...
0%
itnews.com.au
Updated:
2014-06-04 03:50:17
Light Peak's high-speed data transfers hadn't previously been seen beyond Intel's tech demonstrations, yet those rumours turned out to be true. Now officially renamed Intel Thunderbolt, it makes its debut in all three new MacBook Pros.That's a heady combi...
0%
hardwarezone.com.my
Updated:
2016-12-15 12:34:50
It's been three years since the last MacBook Pro design refresh in late 2008, and since then, we've only seen Apple tweaking the notebook's overall design with a non removable battery. Otherwise, the unibody design has so far resisted any change for its l...
Good Excellent battery life, Good performance, Thunderbolt interface...
Bad Screen resolution could have been higher for the intended user segment, Premium price...
90%
hardwarezone.com.ph
Updated:
2016-12-15 12:34:50
It's been three years since the last MacBook Pro design refresh in late 2008, and since then, we've only seen Apple tweaking the notebook's overall design with a non removable battery. Otherwise, the unibody design has so far resisted any change for its l...
Good Excellent battery life, Good performance, Thunderbolt interface...
Bad Screen resolution could have been higher for the intended user segment, Premium price...
Bottom line Write a ReviewDesign8.5Features8.5Performance9Value8.5Mobility9.5The GoodExcellent battery lifeGood performanceThunderbolt interfaceThe BadScreen resolution could have been higher for the intended user segmentPremium priceHave feedback on the article for...
90%