location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (2nd generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPGJ2FD/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198314857 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 26,7 cm (10.5") 2224 x 1668 pixels
  • - Apple A10X
  • - 512 GB Flash
  • - Single camera 12 MP Front camera 7 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 30,4 Wh 10 h
  • - iOS 10
Long product name Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver :
The long product name of Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Pro Wi-Fi, 10.5", 2224 x 1668, A10X + M10, 512GB, 802.11ac, Bluetooth 4.2, 12MP + 7MP, iOS 10
More>>>
Short summary description Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver:
This short summary of the Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 26,7 cm (10.5"), 2224 x 1668 pixels, 512 GB, iOS 10, 469 g, Silver

Long summary description Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver:
This is an auto-generated long summary of Apple iPad Pro 512 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver based on the first three specs of the first five spec groups.

Apple iPad Pro. Display diagonal: 26,7 cm (10.5"), Display resolution: 2224 x 1668 pixels. Internal storage capacity: 512 GB. Processor family: Apple, Processor model: A10X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 7 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 469 g. Operating system installed: iOS 10. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 06:53:08
Uk has collected 33 expert reviews for Apple iPad Pro 512 GB 26.7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
macworld.co.uk
Updated:
2018-11-01 06:53:08
There's a new iPad Pro rival in town: Samsung has unveiled its new Galaxy Tab S4. How does it compare to Apple's tablet offering and which should you buy? Find out in our Galaxy Tab S4 vs iPad Pro 10.5 comparison.Here are two tablets with very similar ai...
Bottom line Overall, Apple's iPad Pro 10.5 and Samsung's Galaxy Tab S4 have a lot in common. They share the same screen size, the same productivity benefits and many of the same specs and features.The Tab S4 has the added benefit of the DeX interface for those lookin...
0%
macworld.co.uk
Updated:
2019-12-26 06:29:41
As expected, Apple has announced new iPad Pro models at its October event in New York. This means you're probably wondering what's new, whether they're more expensive and if you should upgrade. Well we aim to answer all those questions in this comparison...
Bottom line The iPad Pro for 2018 is a pretty huge update for the tablet. Now with a radical new design that loses the Home button, bezels and Lightning port.These new models are more expensive but come with a range of upgrades and changes including the A12X Bionic p...
0%
macworld.co.uk
Updated:
2020-08-18 15:14:21
When it comes to tablets, Apple pretty much has the market sewn up with its all-conquering iPad range. Aside from the cheap Amazon Fire models or Microsoft's Windows 10-powered Surface Pro 6, there's little to threaten the iPad's dominance.One company th...
Bottom line Samsung has made solid advances with its tablets in recent years. The Tab S6 does nothing to impede this progress, with a smart design, powerful hardware and the welcomed inclusion of the S-Pen in the box. Its DeX interface brings a desktop-style experien...
0%
whathifi.com
Updated:
2020-08-18 15:14:21
Heralding the new iPad Pro as the biggest ever update to Apple's flagship tablet may not seem like a huge claim. After all, the product is only three years old and three models in - and we expect big improvements with every iteration. But take a look at t...
Good Slicker, slimmed-down design, Upgraded speakers, Improved Apple Pencil, Immensely powerful...
Bad Price...
Bottom line The iPad Pro certainly offers the raw power, sumptuous design and smooth operation to justly prize the premium asking price out of serious, probably creatively orientated users. But for those of us who are more content-consumers than creators, the smaller...
0%
Country Distributor
Deutschland 1 distributor(s)