13.6" Retina, IPS, 2560 x 1664px, Apple M2 (8-core CPU, 8-core GPU, 16-core Neural Engine), 8GB, 256GB SSD, 2 x Thunderbolt/USB 4, 802.11ax Wi-Fi 6, Bluetooth 5.0, macOS
Apple MacBook Air , Apple M, 34,5 cm (13.6"), 2560 x 1664 pixels, 8 GB, 256 GB, macOS Monterey
Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34,5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Silver. Weight: 1,24 kg