Anker logo

Anker 98APIPAD-03BTA mobile device keyboard Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10309
Info modified on:
18 Jun 2024, 10:57:24
Long product name Anker 98APIPAD-03BTA mobile device keyboard Bluetooth Black:

Ultra-Slim Bluetooth Aluminum Keyboard Cover & Stand for iPad

Anker 98APIPAD-03BTA mobile device keyboard Bluetooth Black:

Together at last. A keyboard and cover combo for your iPad. Out for coffee with a quick message to send? Do it with the perfect partner.

A perfect pair.
The Anker Ultra-thin keyboard, which doubles as a cover, matches the ultra-slim width and the classic brushed-aluminum of your iPad. What's more, 14 hot keys keep your most-used-functions in easy reach.

A break from typos.
Trade in tapping for typing and give yourself a break from typos. Featuring low-profile, whisper-quiet keys, and a familiar Mac-style layout, our keyboard aims to please. The retractable, durable plastic and metal stand firmly holds your iPad at a comfortable viewing angle.

Powerful perseverance.
At Anker, quality products just make sense, so we built the Anker® Ultra-thin with grade A batteries and an auto sleep mode, which together keep you going up to two months between charges, freeing you to worry less and work (or play) more.

Short summary description Anker 98APIPAD-03BTA mobile device keyboard Bluetooth Black:

Anker 98APIPAD-03BTA, Apple, iPad, Black, Aluminium, Wireless, Bluetooth

Long summary description Anker 98APIPAD-03BTA mobile device keyboard Bluetooth Black:

Anker 98APIPAD-03BTA. Brand compatibility: Apple, Compatibility: iPad, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium. Width: 238 mm, Depth: 185 mm, Height: 7 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.