location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-RG613BD
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller :
The long product name of Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port
More>>>
Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller:
The official description of Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-RG613 is a full-featured, broadband gateway and router designed for cost-effective delivery of advanced IP Triple Play voice, video and data services over copper or fiber infrastructure. The RG613 supports Layer 3 functions including NAT, DMZ, and stateful inspection firewall for delivery. It has 10/100Tx 3 LAN ports, FXS x 2ports and a choice of a 100FX or 100TX WAN interface.

Short summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller:
This short summary of the Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port, EN 60950, CSA 950/US, UL 1950, EN55024, G.711, G.726, Ethernet / Fast Ethernet, 12VDC@1.5A, 450 g

Long summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller:
This is an auto-generated long summary of Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port gateway/controller based on the first three specs of the first five spec groups.

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SF BiDi WAN port. Safety: EN 60950, CSA 950/US, UL 1950, Certification: EN55024. Voice codecs: G.711, G.726. Data link protocols: Ethernet / Fast Ethernet. Power requirements: 12VDC@1.5A. Weight: 450 g, Dimensions (WxDxH): 235 x 50 x 144 mm

Design
LED indicators
Yes
Safety
EN 60950, CSA 950/US, UL 1950
Certification
EN55024
Features
Voice codecs
G.711, G.726
Protocols
Data link protocols
Ethernet / Fast Ethernet
Ports & interfaces
I/O ports
3x 10/100TX LAN 2x FXS 1x 100FX SF BiDi WAN
Power
Power requirements
12VDC@1.5A
Power
Power availability
10 W
Weight & dimensions
Weight
450 g
Dimensions (WxDxH)
235 x 50 x 144 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Electromagnetic emissions
FCC Part 15 Class B Part 68, EN55022 Class B
Brand Image Product code Product Stock Price from
Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller Allied Telesis Active Ethernet Fiber intelligent Multiservice Gateway gateway/controller
(show image)
AT-IMG606BD Active Ethernet Fiber intelligent Multiservice Gateway 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100TX WAN port gateway/controller Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100TX WAN port gateway/controller
(show image)
AT-RG613TX Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100TX WAN port 0.00
(excl. VAT)
0 (incl. VAT)