location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7-191-53334G12ass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M42EF.008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147239542
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:04
The date of the most recent change of this product data-sheet in Icecat.
Acer NX.M42EF.008 user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Metallic
  • - Intel® Core™ i5 i5-3337U 1,8 GHz
  • - Touchscreen 29,5 cm (11.6") Full HD 1920 x 1080 pixels LCD LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 9,5 h 65 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic :
The long product name of Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11.6" FHD (1920x1080) LCD, Multi-Touch, Intel Core i5-3337U (1.8GHz, 3MB Cache), 4GB DDR3 SDRAM, 128GB SSD, Intel HD Graphics 4000, Wi-Fi 802.11a/b/g/n, Bluetooth 4.0+HS, WebCam, Windows 8.1 64-bit
More>>>
Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic:
The official description of Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Glass
Radically thin, supremely strong, scratch resistant and easy to clean: White Gorilla® Glass 2 makes the beauty of the 13.3" Aspire S7 Series gleam at an ultra-thin 11.9 mm. The 11.6" model, with its sleek aluminum unibody, is just 12.2 mm slim. Either Ultrabook™ gives you the freedom to go anywhere, carefree and looking fabulous.

Touch
The Aspire S7 Series' crisp, Full HD display generates deep detail, and 10-point touch puts control at your fingertips. Able to open 180 degrees,. this Ultrabook™ can be laid flat and used from both sides for terrific teamwork. Choose the versatile 13.3" model or the ultra-mobile 11.6" rendition.

Glow
In the park, on the bus, out camping or wherever it's dark, you can rest assured there will be light: The Aspire S7 Series' electroluminescent backlit keyboard illuminates automatically, optimizing its glow to suit the ambient light and keep your eyes comfortable.

Cool
The Aspire S7 Series is always cool under fire with one fan pulling in cool air and another releasing warm air. Comfortable in your lap and under your palms, smart technology makes this Ultrabook™ experience a real joy all the time.

Short summary description Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic:
This short summary of the Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire S7-191-53334G12ass, Intel® Core™ i5, 1,8 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic:
This is an auto-generated long summary of Acer Aspire S7-191-53334G12ass Intel® Core™ i5 i5-3337U Laptop 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Metallic based on the first three specs of the first five spec groups.

Acer Aspire S7-191-53334G12ass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Metallic

Design
Product type *
Laptop
Product colour *
Metallic
Form factor *
Clamshell
Display
Touchscreen type
Capacitive
Display diagonal *
29,5 cm (11.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
LCD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3337U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0XL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72055
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3790 mAh
Battery life (max)
9,5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
No
Certificates
Certification
ACPI 3.0
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
283,6 mm
Depth
195,6 mm
Height
12,2 mm
Height (front)
1,12 cm
Height (rear)
1,5 cm
Weight *
1,22 kg
Packaging content
Interface adapters included
USB male - Ethernet LAN (RJ-45) female
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise, Small Business