location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
722
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU.SFTEG.003
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:57:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Black
  • - AMD C C-60 1 GHz
  • - 29,5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 320 GB HDD
  • - AMD Radeon HD 6290
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 7 h 40 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black :
The long product name of Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD C-60 (1 GHz), 4GB DDR3 1066 MHz RAM, 320GB S-ATA, 11.6" TFT LCD 1366x768, AMD Radeon HD 6290, IEEE 802.11b/g/n, Fast Ethernet, HDMI, Windows 7 Home Premium 64 Bit
More>>>
Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
The official description of Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 11.6" Aspire One 722 is sensationally designed to deliver amazing HD visual experiences wherever you go. Anytime, anywhere connectivity plus an eco-friendly platform round out this netbook and make it ideal for your highly mobile digital lifestyle.

Amazing online HD experiences

The AMD C-50 processor brings you faster computing and accelerated online HD video. Enjoy smooth-playing Internet clips, movies and more on the HD display, rendered perfectly by ATI Radeon™ HD 6250 graphics. The latest standards are all supported, including Microsoft® DirectX® 11 and 1080p video output via HDMI® for big-screen viewing with family and friends. Plus, a multi-in-1 card reader eases media sharing via Secure Digital™ and MultiMediaCard™ formats.

Sensational design

Sleek and stylish in Aquamarine, Diamond Black or Burgundy Red, the cover features a smoothly textured wave design with a comforting feel and sensational visual appeal. Inside, the soft matte finish on the palm rest area precludes fingerprints and smudges, and the full-size keyboard and multi-gesture touchpad enable enhanced navigation. At just 1" thin and 1.35 kg, the Aspire One 722 is supremely mobile, and the slim Acer MiniGo adapter is 40% lighter than before as well.

Keep in touch

The Acer Crystal Eye webcam enhances Skype™, MSN Online Messenger and other applications for worldwide face-to-face chatting. Acer Video Conference Manager improves video quality and real-time sharing of photos, documents and more. Wi-Fi® and Fast Ethernet deliver reliable connectivity wherever there's a hotspot or home network, and Bluetooth® 3.0+HS quickly transfers data between multiple devices without cables or wires so you can share your life freely.

Eco-friendly platform

The Aspire One 722 is a friend of the earth, proudly in compliance with important green directives: ENERGY STAR® 5.0 -- a Certified Energy Efficient Product conserves energy and fights climate change; WEEE -- Waste Electrical and Electronic Equipment for reuse and recycling; RoHS -- Restriction of Hazardous Substances reduces e-waste and sustains a greener planet; Mercury Free -- the display and entire platform are mercury-free, reducing hazardous substance production.

Short summary description Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 722, AMD C, 1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire One 722 AMD C C-60 Netbook 29,5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire One 722. Product type: Netbook, Form factor: Clamshell. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Netbook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD C
Processor model *
C-60
Processor cores
2
Processor threads
2
Processor boost frequency
1,333 GHz
Processor frequency *
1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Hard drive capacity
320 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6290
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A50M
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
7 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection type
BIOS, HDD, Supervisor, User
BIOS password
Yes
Certificates
Compliance certificates
RoHS
Certification
WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
284 mm
Depth
203 mm
Height
25,4 mm
Weight *
1,46 kg
Packaging content
Cables included
Yes
Other features
Wireless technology
IEEE 802.11b/g/n
AC adapter included
Yes
Graphics card family
AMD
3D
No
Display
LCD
Graphics card
Radeon HD 6290
Source Testseek summary Average rating
Reviews
Updated:
2012-03-17 01:07:53
Uk has collected 50 expert reviews for Acer Aspire One 722 AMD C C-60 Netbook 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-03-17 01:07:45
The Acer Aspire One 722-C58KK features an AMD C-60 APU (Accelerated Processing Unit) which comes as a welcome change considering that most netbooks feature Intel's Atomprocessor. Let's see whether this particular configuration choice yields an improve...
Bottom line If you are a user who will be sticking to using this netbook for basic computing needs such as browsing, listening to music and other such activities the AO 722 is a good option to consider in the sub-£250 category...
70%