location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Battery Li-Ion 8cell 4800mAh f TM4200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 8cell 4800mAh f TM4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP01.017 show
Show alternative article codes used in the online market place
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer Battery Li-Ion 8cell 4800mAh f TM4200 :
The long product name of Acer Battery Li-Ion 8cell 4800mAh f TM4200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Li-Ion 8cell 4800mAh f TM4200+5610+5650
More>>>
Acer Battery Li-Ion 8cell 4800mAh f TM4200:
The official description of Acer Battery Li-Ion 8cell 4800mAh f TM4200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend productivity on the go with an additional notebook battery.

Short summary description Acer Battery Li-Ion 8cell 4800mAh f TM4200:
This short summary of the Acer Battery Li-Ion 8cell 4800mAh f TM4200 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Battery Li-Ion 8cell 4800mAh f TM4200, Battery

Long summary description Acer Battery Li-Ion 8cell 4800mAh f TM4200:
This is an auto-generated long summary of Acer Battery Li-Ion 8cell 4800mAh f TM4200 based on the first three specs of the first five spec groups.

Acer Battery Li-Ion 8cell 4800mAh f TM4200. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
4800 mAh
Number of battery cells
8
Other features
Compatible products
Aspire 5610, 5650, TravelMate 4200
Country Distributor
United Kingdom 1 distributor(s)