Acer Aspire TC-1785 I7422 BE, 2,1 GHz, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, Windows 11 Home
Acer Aspire TC-1785 I7422 BE. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black