ABYSM logo

ABYSM Morpheo power supply unit 1000 W ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32552
Info modified on:
07 Mar 2024, 10:18:38
Warranty:
5 years
Long product name ABYSM Morpheo power supply unit 1000 W ATX Black:

1000W, ATX EPS 2.92, 140mm, SATA, 6x PCIe 6+2-pin, Molex, 4+4-pin, FDD

ABYSM Morpheo power supply unit 1000 W ATX Black:

The Morpheo 1000 Power Supply offers a real power of 1000W guaranteed by its certification 80 Plus Platinum. It is a modular power supply with Japanese capacitor that becomes the best choice for equipment that requires high performance, as is the case with the PCs of the most demanding gamers.

MODULAR
The Morpheo 1000 power supply is modular, which considerably reduces the number of cables needed, since it allows selecting only those that will be used in each case. In this way, the space inside the box is optimized when discarding unnecessary cables.

JAPANESE CAPACITORS
The Morpheo 1000 Power Supply also has Japanese capacitors, which allows you to achieve the smallest difference between the energy they receive and the energy they give in the charge-discharge process. This translates into a lower resistance to current flow and therefore a lower heating of the equipment.

80 PLUS PLATINUM CERTIFICATION
The Morpheo 1000 Power Supply has a 80 Plus Platinum certification. The certification is the one that guarantees a 92 % efficiency so that the power stays stable, without spikes that make the PC fail at the worst moment.

5 YEARS WARRANTY
The most powerful PSU of the range had the best warranty in the market, 5 years, up to its components and technology.

Short summary description ABYSM Morpheo power supply unit 1000 W ATX Black:

ABYSM Morpheo, 1000 W, 110 - 240 V, Active, Over power, Over voltage, Overheating, Overload, Short circuit, Under voltage, Semi-Modular, PC

Long summary description ABYSM Morpheo power supply unit 1000 W ATX Black:

ABYSM Morpheo. Total power: 1000 W, AC input voltage: 110 - 240 V, Power Factor Correction (PFC) type: Active. Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Width: 150 mm, Depth: 180 mm, Height: 85 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.