Linksys AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10476
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
Linksys AC750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Tabletop router
Long summary description Linksys AC750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
Linksys AC750. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA2. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, USB, WLAN, WPS. Certification: FCC CE