Lenovo ThinkPad R61 Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75062
Info modified on:
02 Feb 2025, 23:05:48
Short summary description Lenovo ThinkPad R61 Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
Lenovo ThinkPad R61, Intel® Core™2 Duo, 1,8 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 1 GB, 120 GB
Long summary description Lenovo ThinkPad R61 Intel® Core™2 Duo T7100 35,8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:
Lenovo ThinkPad R61. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1,8 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2,4 kg