Indesit IWME 106 (EU) washing machine Front-load 6 kg 1000 RPM White
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99948
Info modified on:
09 Sept 2024, 12:10:54
Short summary description Indesit IWME 106 (EU) washing machine Front-load 6 kg 1000 RPM White:
Indesit IWME 106 (EU), Front-load, 6 kg, C, 69 dB, 1000 RPM, 193 kWh
Long summary description Indesit IWME 106 (EU) washing machine Front-load 6 kg 1000 RPM White:
Indesit IWME 106 (EU). Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 69 dB, Noise level (wash): 50 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 8643 L. Product colour: White. Width: 595 mm, Depth: 550 mm, Height: 820 mm