ICY BOX IB-863a-B card reader Internal Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65743
Info modified on:
25 Feb 2025, 18:22:49
Short summary description ICY BOX IB-863a-B card reader Internal Black:
ICY BOX IB-863a-B, CF, CF Type II, MMC, MS Micro (M2), MS PRO, MS PRO Duo, MicroDrive, MicroSD (TransFlash), RS-MMC,..., Black, 5.25", Aluminium, Plastic, Power, DC
Long summary description ICY BOX IB-863a-B card reader Internal Black:
ICY BOX IB-863a-B. Compatible memory cards: CF, CF Type II, MMC, MS Micro (M2), MS PRO, MS PRO Duo, MicroDrive, MicroSD (TransFlash), RS-MMC,..., Product colour: Black, Supported drive bays: 5.25". Power source type: DC. Width: 148 mm, Depth: 76 mm, Height: 42 mm. Package width: 187 mm, Package depth: 144 mm, Package height: 94 mm. Windows operating systems supported: Windows 7 Home Premium, Windows 8, Windows 8.1