HP ProBook 5310m Intel® Core™2 Duo SP9300 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional

https://images.icecat.biz/img/gallery/4143031_5660285856.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47187
Info modified on:
22 Jan 2025, 06:10:55
Short summary description HP ProBook 5310m Intel® Core™2 Duo SP9300 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional:

HP ProBook 5310m, Intel® Core™2 Duo, 2,26 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 5310m Intel® Core™2 Duo SP9300 33,8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500MHD Windows 7 Professional:

HP ProBook 5310m. Processor family: Intel® Core™2 Duo, Processor model: SP9300, Processor frequency: 2,26 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 1,7 kg

Embed the product datasheet into your content.