HP ENVY TouchSmart 15-j113tx Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver

https://images.icecat.biz/img/norm/high/18276874-5997.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46650
Info modified on:
24 Jan 2025, 20:58:32
Short summary description HP ENVY TouchSmart 15-j113tx Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver:

HP ENVY TouchSmart 15-j113tx, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ENVY TouchSmart 15-j113tx Intel® Core™ i7 i7-4700MQ Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver:

HP ENVY TouchSmart 15-j113tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Silver

Embed the product datasheet into your content.