Garmin Forerunner 25 Wristband activity tracker Black, Red

Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
3517
Info modified on:
14 Mar 2024, 19:45:05
Long product name Garmin Forerunner 25 Wristband activity tracker Black, Red:

128 x 128, lithium-ion, 5 ATM, Black/Red

Short summary description Garmin Forerunner 25 Wristband activity tracker Black, Red:

Garmin Forerunner 25, Wristband activity tracker, Waterproof, Black

Long summary description Garmin Forerunner 25 Wristband activity tracker Black, Red:

Garmin Forerunner 25. Display resolution: 128 x 128 pixels. Device type: Wristband activity tracker, Product colour: Black, Red, Band colour: Black. Battery life: 8 day(s), Battery technology: Lithium-Ion (Li-Ion). Weight: 31 g, Width: 40,2 mm, Depth: 13,9 mm. Mobile operating systems supported: Android, Windows Phone, iOS