Canon VIXIA HF G20 Shoulder camcorder 2,37 MP CMOS Full HD Black

https://images.icecat.biz/img/norm/high/18136506-3452.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98754
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon VIXIA HF G20 Shoulder camcorder 2,37 MP CMOS Full HD Black:

Canon VIXIA HF G20, 2,37 MP, CMOS, 25,4 / 3 mm (1 / 3"), Full HD, 8,89 cm (3.5"), LCD

Long summary description Canon VIXIA HF G20 Shoulder camcorder 2,37 MP CMOS Full HD Black:

Canon VIXIA HF G20. Total megapixels: 2,37 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.25 - 42.5 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Focus adjustment: Auto, Normal focusing range: 0.2 - 0.6 m. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Spotlight, Sunset

Embed the product datasheet into your content.