Acer NITRO VG0 VG280K LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
130544
Info modified on:
14 Mar 2025, 19:44:32
Short summary description Acer NITRO VG0 VG280K LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
Acer NITRO VG0 VG280K, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black
Long summary description Acer NITRO VG0 VG280K LED display 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
Acer NITRO VG0 VG280K. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black