- Made of CrMo steel, a beater for earthingós, used with demolition hammers. The grounding tup is commonly used in most buildingsóin Poland, as dictated by safety considerations and building codes. This means a common application for the model YT-47197: The ground rods have a total length of usually 3mb, so driving them into the ground requires considerable force. Prolonged work with a hand hammer is physically tiring, so electricians use SDS MAX or HEX chisel hammers with tips such as YT-47197 (HEX) or YT-47195 (SDS-MAX) for this purpose.
Long product name Yato YT-47197 rotary hammer accessory:
Ground Rod Chisel Hex 25mm
Short summary description Yato YT-47197 rotary hammer accessory:
Yato YT-47197, Steel, 400 mm, 2,5 cm, 1 pc(s)
Long summary description Yato YT-47197 rotary hammer accessory:
Yato YT-47197. Material: Steel. Length: 400 mm, Diameter: 2,5 cm. Quantity per pack: 1 pc(s)
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.