Whirlpool logo

Whirlpool AKR 019 IX cooker hood Wall-mounted Stainless steel 416 m³/h E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29362
Info modified on:
27 May 2024, 12:32:38
Short summary description Whirlpool AKR 019 IX cooker hood Wall-mounted Stainless steel 416 m³/h E:

Whirlpool AKR 019 IX, 416 m³/h, Ducted/Recirculating, F, G, C, 61 dB

Long summary description Whirlpool AKR 019 IX cooker hood Wall-mounted Stainless steel 416 m³/h E:

Whirlpool AKR 019 IX. Maximum extraction power: 416 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: F. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 56 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Energy efficiency class: E, Annual energy consumption: 118 kWh, Connected load: 176 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.