location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Activiteiten Kubus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activiteiten Kubus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-183423 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761834237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Activiteiten Kubus:
This short summary of the VTech Baby Activiteiten Kubus data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Activiteiten Kubus, Boy/Girl, 0,75 yr(s), Sounding

Long summary description VTech Baby Activiteiten Kubus:
This is an auto-generated long summary of VTech Baby Activiteiten Kubus based on the first three specs of the first five spec groups.

VTech Baby Activiteiten Kubus. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Synthetic
Recommended age (min) *
0,75 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Sounding
Yes
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Flora & fauna learning
Weight & dimensions
Width
235 mm
Depth
220 mm
Height
245 mm
Weight
1,07 kg
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
330 mm
Package depth
226 mm
Package height
330 mm
Package weight
1,76 kg
Package volume
24611,4 cm³
Logistics data
Layers per pallet
4 pc(s)
Products per pallet
32 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
16 pc(s)
Master (outer) case width
477 mm
Master (outer) case length
353 mm
Master (outer) case height
357 mm
Products per master (outer) case
2 pc(s)
Master (outer) case gross weight
4,09 kg
Master (outer) case GTIN (EAN/UPC)
23417761834231
Master (outer) case volume
60112,02 cm³
Harmonized System (HS) code
950300959
Other features
Minimum age
9 month(s)