VOREL 57451 torque wrench

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
387
Info modified on:
03 May 2024, 03:12:50
Bullet Points VOREL 57451 torque wrench:
  • - Vorel dynamometric key. It is used to tighten threaded connections with a force with a detailed moment. Made based on the pendulum technology. The scale of this key is scaled in Nm. Since other units operate in use - below a comparative statement of moments in various lengths and forces: 1 kg*cm = 13.887 Oz*in (ounce X inch) 1 kg*cm = 0.867 LB*in (pound x inch) 1 kg*m*m = 9,80665 n*m (niuton x meter) 1 kg*m = 7,233 lb*ft (pound x foot) 1 ft*lb = 12 lb*in (pound x inch) 1 dm*n = 14.16 oz* In (ounce X inch) When tightening the screw or nut, when the resistance appears, the indicator mounted on the key head begins to swing, showing us the strength with which the screw or nut is tightened at a given moment. The key is also suitable for left -handed connections.
Long product name VOREL 57451 torque wrench:

Beam Torque Wrench 1/2" 0-300Nm

Short summary description VOREL 57451 torque wrench:

VOREL 57451, 1 pc(s)

Long summary description VOREL 57451 torque wrench:

VOREL 57451. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.