Vogel's logo

Vogel's PPA 305 Silver Steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4307
Info modified on:
21 Oct 2022, 10:24:54
Long product name Vogel's PPA 305 Silver Steel:

PPA 305, Projector Anti-Theft Housing, Silver

Vogel's PPA 305 Silver Steel:

The PPA 305 projector anti-theft housing is specially designed to prevent or delay theft of mounted projectors and fits on our modular ceiling supports and extension tubes.

The PPA 305 projector anti-theft housing offers maximum protection to projectors in schools and public rooms. The housings are designed in such a way that servicing to the projector is quick and easy. The large ventilation openings offer sufficient cooling. The front is closed with special anti-theft screws and security strips which can be locked with a padlock (not included) and/or a bolt-nut, double security. After installing the projector to the ceiling it can be aligned. Because of the lateral (horizontal) shift option also the lens-screen offset can be easily set. After final alignment the housing will be slided over the projector and will be closed.

Short summary description Vogel's PPA 305 Silver Steel:

Vogel's PPA 305, Steel, Silver

Long summary description Vogel's PPA 305 Silver Steel:

Vogel's PPA 305. Material: Steel, Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.