Ergotron logo

Ergotron Power Kit for Tablet Management Cart, UK/HK/SG power adapter/inverter Indoor Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29187
Info modified on:
09 May 2023, 16:54:22
Long product name Ergotron Power Kit for Tablet Management Cart, UK/HK/SG power adapter/inverter Indoor Black:

Power Kit for Tablet Management Cart, UK/HK/SG

Short summary description Ergotron Power Kit for Tablet Management Cart, UK/HK/SG power adapter/inverter Indoor Black:

Ergotron Power Kit for Tablet Management Cart, UK/HK/SG, Indoor, 100-240 V, 50/60 Hz, Ergotron TMC, Black, AC

Long summary description Ergotron Power Kit for Tablet Management Cart, UK/HK/SG power adapter/inverter Indoor Black:

Ergotron Power Kit for Tablet Management Cart, UK/HK/SG. Power supply type: Indoor, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Product colour: Black. Cables included: AC, Package width: 203 mm, Package depth: 165 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.