location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8550A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4 :
The long product name of Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I250 Ink 9ppm Color 12ppm Black with 4800X1200dpi Print resolution
More>>>
Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4:
The official description of Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

# Affordable, photo quality perfection
# High resolution up to 4800 x 1200 dpi* with advanced MicroFine Droplet Technology™
# Easy-WebPrint, Easy-PhotoPrint applications
# Up to 12 ppm mono and 9 ppm colour printing
# Windows and Mac compatible
# *Addressable
Enjoy the ease
Whether you're choosing your first printer or it's time for a change, Canon makes everything easier and more affordable. Easy-WebPrint ensures page perfect internet printing, every time. While Easy-PhotoPrint brings your photos to life, with simple step-by-step guidance.
Make the most of brighter colours, clearer pictures, sharper contrast. What makes it all possible is an ultra high resolution of up to 4800 x 1200 dpi*, Canon's advanced MicroFine Droplet Technology™ and small dot, High Color inks. All delivering you exceptional print quality.
Benefit from fast printing – at up to 12 pages per minute for black-and-white output and up to 9 pages per minute for colour. Also the award-winning design of the smart, compact i250 saves space on your desk.
Get better results, effortlessly. Vivid Photo technology uses the full capability of the printer to produce true-to-life colours for your prints. Plus a Photo Noise Reduction mode improves digital camera images.
The i250 assures compatibility with all popular Windows and Mac operating systems, with easy connectivity via the USB interface. So you can enjoy all the advantages of outstanding web and photo colour printing.

Short summary description Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4:
This short summary of the Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie, Colour, 4800 x 1200 DPI, A4, 12 ppm

Long summary description Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4:
This is an auto-generated long summary of Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium or Windows 98, USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.2.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac OS 8.6-9.x, 100MB for Mac OS X v10.2.1
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
2,3 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
385 x 195 x 165 mm
Interface
USB
Standard input trays
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6" & 5"x7"
Power requirements
AC 220-240V 50-60Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:32:46
Uk has collected 1 expert review for Canon I250 Ink 9ppm Kleur 12ppm Zwart wit 4800X1200dpi Print resolutie inkjet printer Colour A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2013-04-25 20:32:44
If you are an occasional printer rather than needing to churn out hundreds of pages on a daily basis this is a nice little number...
80%