Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - USB
- - 0,89 Mbit/s
- - Component for: PC
Warranty:
Lifetime
Long product name Perle I/O8+PCI Bulk Pack 0,89 Mbit/s
:
Perle I/O8+PCI Bulk Pack Multi-Port Serial
The long product name of Perle I/O8+PCI Bulk Pack 0,89 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Perle I/O8+PCI Bulk Pack Multi-Port Serial
More>>>
Short summary description Perle I/O8+PCI Bulk Pack 0,89 Mbit/s:
This short summary of the Perle I/O8+PCI Bulk Pack 0,89 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Perle I/O8+PCI Bulk Pack, Wired, USB, 0,89 Mbit/s, Green
Long summary description Perle I/O8+PCI Bulk Pack 0,89 Mbit/s:
This is an auto-generated long summary of Perle I/O8+PCI Bulk Pack 0,89 Mbit/s based on the first three specs of the first five spec groups.
Perle I/O8+PCI Bulk Pack. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 0,89 Mbit/s. Product colour: Green