location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XE1F30276 cable lock Black 1,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XE1F30276
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XE1F30276 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892024835 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XE1F30276 cable lock Black 1,5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One piece design for easy use
  • - Long galvanized steel cable with 1.5 m (5 feet) cable to allow for large security radius
  • - Zinc alloy lock using a stainless steel Nano Cleat lock mechanism design
  • - Convenient Velcro strap tie for cable management for travel or storage
Long product name Lenovo 4XE1F30276 cable lock Black 1,5 m :
The long product name of Lenovo 4XE1F30276 cable lock Black 1,5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NanoSaver Essential Cable Lock from Lenovo
More>>>
Lenovo 4XE1F30276 cable lock Black 1,5 m:
The official description of Lenovo 4XE1F30276 cable lock Black 1,5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Security Cable Lock allows customers to manage physical security access within the enterprise, offices, schools, libraries, or in other public spaces. Cable locks help reduce theft, and increase physical asset security protection for laptops, docking stations, desktops and flat panel monitors.

Short summary description Lenovo 4XE1F30276 cable lock Black 1,5 m:
This short summary of the Lenovo 4XE1F30276 cable lock Black 1,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XE1F30276, 1,5 m, Kensington, Key, Black

Long summary description Lenovo 4XE1F30276 cable lock Black 1,5 m:
This is an auto-generated long summary of Lenovo 4XE1F30276 cable lock Black 1,5 m based on the first three specs of the first five spec groups.

Lenovo 4XE1F30276. Product colour: Black, Best uses: Laptop, Lock type: Key. Cable length: 1,5 m, Weight: 180 g. Package width: 250 mm, Package depth: 170 mm, Package height: 30 mm

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Key
Cable lock slot type
Kensington
Keys quantity
2 keys
Easy to install
Yes
Easy to use
Yes
Easy storage
Yes
Weight & dimensions
Cable length *
1,5 m
Weight
180 g
Packaging data
Package width
250 mm
Package depth
170 mm
Package height
30 mm
Package weight
200 g
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)