location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
208/240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5KRT3UHVMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237958 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite SU5KRT3UHVMB user manual (27.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 5 kVA 5000 W
  • - Waveform: Pure sine
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W :
The long product name of Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

208/240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U
More>>>
Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:
The official description of Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
Tripp Lite's SU5KRT3UHWMB Unity Power Factor UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Unity Power Factor design enables full 5000VA / 5000W output capacity. In double-conversion mode, this UPS system maintains perfect output by continuously converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with ±1% voltage regulation and zero transfer time between online and battery modes. Featuring true on-line, double-conversion operation, Tripp Lite's SmartOnline® SU5KRT3UHWMB provides the highest level of UPS power protection for critical server, network and telecom equipment.

High Availability Configuration Offers Reliable, Expandable Battery Backup
Included Maintenance Bypass Switch is mounted on a detachable Bypass PDU that securely mounts to the rear-rails of a 4 post rack enclosure and remains safely in-place powering your equipment during UPS maintenance.The UPS connects to the Bypass PDU using a sophisticated blind-mate connector set with self-aligning guide-pins to ensure safe and reliable whole-UPS replacement with zero downtime for connected equipment. UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 14 minutes of support at half load and 5 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. Advanced temperature-controlled battery charge management system provides efficient recharge and enhanced battery lifespan. For mission critical applications demanding continuous uptime, the 6kVA UPS can provide expandable runtime with optional BP192V12RT3US external battery pack (sold separately). Battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Economy Mode Helps the Environment and Your Cash Flow
Operates with >98% full-load efficiency in optional economy mode significantly reducing BTU heat output and operating energy costs.

Intuitive Front-Panel Interface offers Convenient Monitoring
Front-panel LEDs indicate line power, AC output, On-battery mode, and Fault conditions.The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Pre-installed WEBCARDLXMINI Network Interface Offers 24/7 Access
Pre-installed Java-free HTML5-based WEBCARDLXMINI interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime. Advanced Communications Ports USB and DB9 ports with included cabling enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.DB9 ports also support basic contact-closure monitoring to report On-battery and Low-battery status for legacy systems.

Versatile Installation Options
Hardware is included for mounting the complete 6kVA UPS system with internal batteries in 3U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU5KRT3UHWMB comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Application
● Delivering perfectly regulated sine wave output to mission-critical equipment
● Protecting connected components from dangerous surges, spikes and line noise
● Keeping equipment operational through short power failures
● Allowing time to save data and safely shut down components in case of a prolonged blackout

Introduction Bullets
● Unity (1.0) power factor equalizes VA and wattage to safely support more equipment
● Zero transfer time between on-line and battery modes for uninterrupted operation
● Detachable PDU with maintenance bypass switch allows convenient hot-swapping
● Pre-installed WEBCARDLXMINI network interface supports Auto Probe feature
● ENERGY STAR-certified to save electricity, lower costs and protect the environment

Package Includes
● On-line double-conversion UPS
● Pre-installed WEBCARDLXMINI network management card
● Detachable bypass PDU
● (2) Hardwire strain reliefs
● USB cable
● RS-232 cable
● Rack-mounting hardware
● Owner’s manual

Short summary description Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:
This short summary of the Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU5KRT3UHVMB, Double-conversion (Online), 5 kVA, 5000 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W:
This is an auto-generated long summary of Tripp Lite SU5KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W based on the first three specs of the first five spec groups.

Tripp Lite SU5KRT3UHVMB. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: Hardwire, Power plug: Hardwire, USB port type: Micro-USB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Metal. Width: 444,5 mm, Depth: 1019 mm, Height: 130,6 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
5000 W
Waveform *
Pure sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Maximum current
100 A
Surge energy rating
1680 J
Number of input phases
1
Efficiency (On-line mode)
94%
Efficiency (ECO mode)
98%
Input power factor
0,98
Output power factor
1
Crest factor
3:1
ECO mode
Yes
EMI/RFI noise filtering
Yes
Noise level
67,1 dB
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
USB port
Yes
USB 2.0 ports quantity
1
USB port type
Micro-USB
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5 min
Typical backup time at half load
14 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Metal
Rack capacity
3U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2000 m
Weight & dimensions
Width
444,5 mm
Depth
1019 mm
Height
130,6 mm
Weight
55 kg
Package width
609,6 mm
Package depth
889 mm
Package height
736,6 mm
Package weight
88,5 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)