13.3" Retina, IPS, 2560x1600, Apple M1(8‑core CPU, 7‑core GPU, 16‑core Neural Engine), 256GB SSD, 8GB, 2xThunderbolt/USB 4, 802.11ax Wi-Fi 6, Bluetooth 5.0, macOS
Apple MacBook Air , Apple M, 33,8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB, macOS Big Sur
Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M1. Display diagonal: 33,8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Big Sur. Product colour: Silver. Weight: 1,29 kg