SEGA Total War : Shogun 2 Standard German, English, Spanish, French, Italian, Polish, Russian, Czech PC

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6189
Info modified on:
19 Aug 2024, 21:44:37
Bullet Points SEGA Total War : Shogun 2 Standard German, English, Spanish, French, Italian, Polish, Russian, Czech PC:
  • - Total War: SHOGUN 2 features enhanced full 3D battles via land and sea, which made a name for the series, as well as the tactical campaign map that many refer to as the heart and soul of Total War. Featuring a brand new AI system inspired by the scriptures that influenced Japanese warfare, the millennia old Chinese \"Art of War”, the Creative Assembly brings the wisdom of Master Sun Tsu to Total War: SHOGUN 2. Analysing this ancient text enabled the Creative Assembly to implement easy to understand yet deep strategical gameplay.\n\n- CONQUER the islands of Japan in the 16th century. Lead vast armies of samurai and fleets of giant warships into breathtaking real-time battles. \n\n- BUILD your kingdom on the inviting and turn-based campaign map. Wield economic, political, and military power to amass wealth, armies, and influence. \n\n- SCHEME according to the "Art of War" by Sun Tzu. Use fire and siege tactics, spies and assassins to adapt to the ever-changing conditions on the battlefield and throughout your kingdom. \n\n- BATTLE ONLINE and experience the main campaign in two-player mode. Then join epic online battles with up to 8 players and lead your online army to glory in special campaigns. \n\nNew to Total War in SHOGUN 2 :
  • - - New RPG skills and experience for your Generals and Agents.\n\n- New Multi-stage Sieges - scaling the walls is only the beginning! \n\n- New Hero units inspire your men and carve through the enemy. \n\n- New rotating 3D campaign map.
Long product name SEGA Total War : Shogun 2 Standard German, English, Spanish, French, Italian, Polish, Russian, Czech PC:

Total War : Shogun 2

Short summary description SEGA Total War : Shogun 2 Standard German, English, Spanish, French, Italian, Polish, Russian, Czech PC:

SEGA Total War : Shogun 2, PC, Multiplayer mode, T (Teen), Physical media

Long summary description SEGA Total War : Shogun 2 Standard German, English, Spanish, French, Italian, Polish, Russian, Czech PC:

SEGA Total War : Shogun 2. Game edition: Standard, Platform: PC, Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 16, Developer: The Creative Assembly, Release date (DD/MM/YYYY): 15-03-2011, Distribution type: Physical media

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.