location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad 5 14IIL05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81YH00MQIX
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:38:09
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 81YH00MQIX user manual (10.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-1065G7 (4C/8T, 1.3/3.9GHz, 8MB)
  • - 16GB DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 3.0x2 NVMe
  • - NVIDIA GeForce MX350 2GB GDDR5
  • - Windows 10 Home 64
Warranty: 2-year, Depot
Long product name Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey :
The long product name of Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1065G7 (4C/8T, 1.3/3.9GHz, 8MB), 16GB DDR4-3200, 512GB SSD M.2 2242 PCIe 3.0x2 NVMe, 14" FHD (1920x1080) IPS 300nits Anti-glare 45% NTSC, NVIDIA GeForce MX350 2GB GDDR5, Wi-Fi 6 11ax 2x2 + BT5.1, HD 720p with Privacy Shutter, Windows 10 Home 64
More>>>
Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey:
The official description of Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Refined for life
The IdeaPad 5 (14) Intel has everything you need for a powerful combination of performance, connectivity, and entertainment on-the-go with up to 10th Gen Intel® Core™ i7 processing. Enjoy crisp visuals on the 14″ FHD display along with the rich sound of user-facing, Dolby Audio™-tuned speakers. And with a metal top panel and new paint that gives the surface a soft touch, this laptop even feels good.

Short summary description Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey:
This short summary of the Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 5 14IIL05, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey:
This is an auto-generated long summary of Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad 5 14IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Charcoal, Grey

No peeking
No peeking

Sticky notes are dead. The IdeaPad 5's webcam privacy shutter provides a physical barrier between your world and creepy hackers. And with a fingerprint reader on the power button, you can set your IdeaPad to not even wake up unless it detects your biometric signature.

Edgy visuals
We designed the displays on the IdeaPad 5 to pack as much screen space into the surface area as possible, pushing visuals to the edge and giving you a viewing experience that feels bigger. We call this Active Area Ratio, or the amount of screen compared to the size of the surrounding borders, and the IdeaPad 5 has an incredible 90% Active Area Ratio.

Classy to the touch
Classy to the touch

Why just get a laptop, when you can show off a fashion accessory? The IdeaPad 5 was built with a new level of attention to detail, making this machine soft and comfortable to the touch with a durable paint that creates a fabric-like feel on the surface.

Options galore
The IdeaPad 5 comes with a host of options including a USB-C port with power delivery that replaces the typical power supply jack or can be used to plug into an extra display. Quick Charging gets your battery back up to the green in minutes. And with speedy SSD drives, and bountiful memory options, this PC is more than just an everyday laptop.

Buy this PC and get a Free upgrade to Windows 11 when available.1
Buy this PC and get a Free upgrade to Windows 11 when available.1

1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Colour name
Graphite Grey
Product type *
Laptop
Product colour *
Charcoal, Grey
Form factor *
Clamshell
Housing material
Aluminium
Refurbished
No
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
35,6 cm
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-1065G7
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,3 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX350
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Plus Graphics
On-board graphics card model *
Intel Iris Plus Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card DirectX version
12.0
On-board graphics card 4K support
Yes
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A52
Graphics card Open GL support
Yes
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Italian
Trial software
Office
Operating system installed *
Windows 10 Home
Processor special features
Intel® Evo™ Platform Verified
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196597
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
56,5 Wh
Battery life (max)
11 h
Removable battery
No
Fast charging
Yes
Fast charging time (90%)
60 min
Power
AC adapter power
95 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, SSD, Supervisor
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
321,6 mm
Depth
211,6 mm
Height (front)
1,69 cm
Height (rear)
1,91 cm
Weight *
1,38 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-10-19 05:35:17
Uk has collected 18 expert reviews for Lenovo IdeaPad 5 14IIL05 Intel® Core™ i7 i7-1065G7 Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Charcoal, Grey and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2020-10-19 05:35:17
Every student needs a good laptop for school, but laptops can obviously be an expensive investment for anyone with a tight budget.Luckily, the market is full of laptops that cater to this specific demographic, including Chromebooks and other laptops with...
Good Light and sturdy, Great performance, Good keyboard...
Bad Low screen contrast, USB-C-port occupied by changer, Touchpad could have been better...
Bottom line The Lenovo IdeaPad 5 14-inch is a light and sturdy laptop with a great keyboard, good performance and long battery life. All this makes it a great choice for students and other people who want a good work laptop that doesn't cost a fortune, and even thoug...
90%
ultrabookreview.com
Updated:
2020-10-19 05:35:17
I bought this 14-inch version of the Lenovo IdeaPad 5 about three weeks ago and it took me a little longer to publish my thoughts, and that's because I wanted to see whether a color-deficient screen is something I can live with or not.Over here the IdeaPa...
Good compact, clean looking and well made, alright IPS matte screen, if you can live with muted colors, fine inputs, snappy and quiet with daily activities and demanding tasks or games, long battery life on a charge, good value, especially when on sale...
Bad sensible coating on the metal lid, has already chipped, washed out 54% sRGB panel, runs fairly hot with demanding loads, both internally and at case level, no biometrics and poor camera...
Bottom line For the most part, this Lenovo IdeaPad 5 feels and performs like a much more expensive product. It's a very quick little laptop, and also quiet and comfortable with daily use. It's also well made, with the exception of that sensible metal lid, types well...
85%
ultrabookreview.com
Updated:
2020-10-19 05:35:17
I bought this 14-inch version of the Lenovo IdeaPad 5 about three weeks ago and it took me a little longer to publish my thoughts, and that's because I wanted to see whether a color-deficient screen is something I can live with or not.Over here the IdeaPa...
Good compact, clean looking and well made, alright IPS matte screen, if you can live with muted colors, fine inputs, snappy and quiet with daily activities and demanding tasks or games, long battery life on a charge, good value, especially when on sale...
Bad sensible coating on the metal lid, has already chipped, washed out 54% sRGB panel, runs fairly hot with demanding loads, both internally and at case level, no biometrics and poor camera...
Bottom line For the most part, this Lenovo IdeaPad 5 feels and performs like a much more expensive product. It's a very quick little laptop, and also quiet and comfortable with daily use. It's also well made, with the exception of that sensible metal lid, types well...
85%