location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL2x220c G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
632681-B21 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2021 22:07:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5649 2,53 GHz
  • - 24 GB 1333 MHz DDR3-SDRAM 6 x 4
  • - 250 GB
  • - Blade
Warranty: standard statement: Worldwide limited
Long product name HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM :
The long product name of HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant BL2x220c G7 E5649 2x2P 24GB-R Blade Server
More>>>
Short summary description HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM:
This short summary of the HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL2x220c G7, 2,53 GHz, E5649, 24 GB, DDR3-SDRAM, 250 GB, Blade

Long summary description HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM:
This is an auto-generated long summary of HPE ProLiant BL2x220c G7 server 250 GB Blade Intel® Xeon® 5000 Sequence E5649 2,53 GHz 24 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant BL2x220c G7. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,53 GHz, Processor model: E5649. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 6 x 4 GB. Total storage capacity: 250 GB, HDD interface: Serial ATA. Ethernet LAN. Chassis type: Blade