location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Pro 15.6-inch Recycled Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Pro 15.6-inch Recycled Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1X645AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850442315 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 577800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 07:05:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Prelude Pro 15.6-inch Recycled Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made with 65% recycled external fabric[1] and finished with water-resistant coating, this top load combines a lightweight and stylish design to encourage innovators and achievers to be their best selves wherever they go.
  • - The shoulder strap is adjustable and padded so you can hustle without restraints as you wade through a busy workday.
  • - Protect your laptop from bumps and scrapes with a 15.6" diagonal padded compartment. Zippered pockets designed to keep your belongings organized and give you easy access to phone, wallet, and keys on-the-go.
  • - Protect your laptop and belongings with the lockable zippers when in a crowded area. Designed with reflective accents for visibility in limited daylight.
  • - Stay charged or listen to music on-the-go with a smart cable pass-through that connects your phone, power bank[2] or headphones, while you are on the move.
  • - Be airport-ready and glide through your travels, with the convenient luggage pass-through that allows you to slide your top load onto a rolling suitcase.
  • - Made with strong materials to ensure durability this top load comes with one-year standard limited warranty. Over 20 quality tests, including strap and zipper strength, and fabric abrasion, ensure you feel good about your investment.
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair & Phone-in Assistance)
Long product name HP Prelude Pro 15.6-inch Recycled Top Load :
The long product name of HP Prelude Pro 15.6-inch Recycled Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude Pro 15.6-inch Recycled Top Load
More>>>
HP Prelude Pro 15.6-inch Recycled Top Load:
The official description of HP Prelude Pro 15.6-inch Recycled Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purpose meets style
Commute with a stylish and durable top load thoughtfully designed with the environment in mind and made with recycled fabric[1]. The HP Prelude Pro Recycled Top load comes with safety features for your peace of mind when you carry your devices from work to home and beyond.

Short summary description HP Prelude Pro 15.6-inch Recycled Top Load:
This short summary of the HP Prelude Pro 15.6-inch Recycled Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude Pro 15.6-inch Recycled Top Load, Briefcase, 39,6 cm (15.6"), 380 g

Long summary description HP Prelude Pro 15.6-inch Recycled Top Load:
This is an auto-generated long summary of HP Prelude Pro 15.6-inch Recycled Top Load based on the first three specs of the first five spec groups.

HP Prelude Pro 15.6-inch Recycled Top Load. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"). Weight: 380 g. Surface coloration: Monochromatic

Designed with sustainability in mind

Made with 65% recycled external fabric[1] and finished with water-resistant coating, this top load combines a lightweight and stylish design to encourage innovators and achievers to be their best selves wherever they go.

Designed around you

The shoulder strap is adjustable and padded so you can hustle without restraints as you wade through a busy workday.

Stay organized on-the-go

Protect your laptop from bumps and scrapes with a 15.6" diagonal padded compartment. Zippered pockets designed to keep your belongings organized and give you easy access to phone, wallet, and keys on-the-go.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Brand compatibility *
HP
Weight & dimensions
Width
285,7 mm
Depth
69,8 mm
Height
406,4 mm
Weight
380 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Prelude Pro 15.6-inch Recycled Top Load:
Disclaimer

[1] Top load external surface made of 65% recycled fabric.